NEN-ISO 15685

Soil quality - Determination of potential nitrification and inhibition of nitrification - Rapid test by ammonium oxidation

active, Most Current
Organization: NEN
Publication Date: 1 July 2012
Status: active
Page Count: 18
ICS Code (Biological properties of soils): 13.080.30
scope:

This International Standard specifies a rapid method for the determination of the potential rate of ammonium oxidation and inhibition of nitrification in soils. This method is suitable for all soils containing a population of nitrifying microorganisms. It can be used as a rapid screening test for monitoring soil quality and quality of wastes, and is suitable for testing the effects of cultivation methods, chemical substances [except volatiles, i.e. H > 1 (Henry's constant)], extracts of biosolids and pollution in soils.

Document History

NEN-ISO 15685
July 1, 2012
Soil quality - Determination of potential nitrification and inhibition of nitrification - Rapid test by ammonium oxidation
This International Standard specifies a rapid method for the determination of the potential rate of ammonium oxidation and inhibition of nitrification in soils. This method is suitable for all soils...
April 1, 2004
Soil quality - Determination of potential nitrification and inhibition of nitrification - Rapid test by ammonium oxidation
This International Standard specifies a rapid method for the determination of the potential rate of ammonium oxidation and inhibition of nitrification in soils. This method is suitable for all soils...
Advertisement