NEN-ISO 7507-4

Petroleum and liquid petroleum products - Calibration of vertical cylindrical tanks - Part 4: Internal electro-optical distance-ranging method

active, Most Current
Organization: NEN
Publication Date: 1 February 2010
Status: active
Page Count: 29
ICS Code (Volumetric equipment and measurements): 75.180.30
scope:

This part of ISO 7507 specifies a method for the calibration of vertical cylindrical tanks having diameters greater than 5 m by means of internal measurements using an electro-optical distance-ranging (EODR) instrument, and for the subsequent compilation of tank capacity tables. The method is suitable for tanks tilted up to a 3 % deviation from the vertical, provided that a correction is applied for the measured tilt as described in ISO 7507-1:2003, Clause 11. This part of ISO 7507 also applies to tanks with floating roofs or internal floating blankets.

Document History

NEN-ISO 7507-4
February 1, 2010
Petroleum and liquid petroleum products - Calibration of vertical cylindrical tanks - Part 4: Internal electro-optical distance-ranging method
This part of ISO 7507 specifies a method for the calibration of vertical cylindrical tanks having diameters greater than 5 m by means of internal measurements using an electro-optical...
August 1, 1995
Petroleum and liquid petroleum products - Calibration of vertical cylindrical tanks - Part 4: Internal electro-optical distance ranging method
Specifies a method for the calibration of vertical cylindrical tanks having diameters greater than 5 m by means of internal measurements using an electro-optical distance-ranging instrument (EODR),...
Advertisement