NEN-ISO 7507-4

Petroleum and liquid petroleum products - Calibration of vertical cylindrical tanks - Part 4: Internal electro-optical distance ranging method

inactive
Organization: NEN
Publication Date: 1 August 1995
Status: inactive
Page Count: 18
ICS Code (Volumetric equipment and measurements): 75.180.30
scope:

Specifies a method for the calibration of vertical cylindrical tanks having diameters greater than 5 m by means of internal measurements using an electro-optical distance-ranging instrument (EODR), and for the subsequent compilation of tank capacity tables. Not applicable to the calibration of abnormally deformed tanks or of noncircular tanks. Applicable to tanks tilted by ≤ 3 % from the vertical, provided a correction is applied for the measured tilt. Applicable to tanks with cone-up or cone-down bottoms, as well as to tanks with flat bottoms.

Document History

February 1, 2010
Petroleum and liquid petroleum products - Calibration of vertical cylindrical tanks - Part 4: Internal electro-optical distance-ranging method
This part of ISO 7507 specifies a method for the calibration of vertical cylindrical tanks having diameters greater than 5 m by means of internal measurements using an electro-optical...
NEN-ISO 7507-4
August 1, 1995
Petroleum and liquid petroleum products - Calibration of vertical cylindrical tanks - Part 4: Internal electro-optical distance ranging method
Specifies a method for the calibration of vertical cylindrical tanks having diameters greater than 5 m by means of internal measurements using an electro-optical distance-ranging instrument (EODR),...
Advertisement