NEN-ISO/IEC 23009-5

Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 5: Server and network assisted DASH (SAND)

active
Organization: NEN
Publication Date: 1 February 2017
Status: active
Page Count: 57
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

NEN-ISO/IEC 23009-5 defines the following:- the functional SAND architecture which identifies the SAND network elements and the nature of SAND messages exchanged among them;- the semantics of SAND messages exchanged between the network elements present in the SAND architecture;- an encoding scheme for the SAND messages;- the SAND message delivery protocol.

Document History

March 1, 2020
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 5: Server and network assisted DASH (SAND) - Amendment 1: Improvements on SAND messages
A description is not available for this item.
NEN-ISO/IEC 23009-5
February 1, 2017
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 5: Server and network assisted DASH (SAND)
NEN-ISO/IEC 23009-5 defines the following:- the functional SAND architecture which identifies the SAND network elements and the nature of SAND messages exchanged among them;- the semantics of SAND...
Advertisement