NEN-ISO/IEC 23009-5/A1

Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 5: Server and network assisted DASH (SAND) - Amendment 1: Improvements on SAND messages

active, Most Current
Organization: NEN
Publication Date: 1 March 2020
Status: active
Page Count: 12
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40

Document History

NEN-ISO/IEC 23009-5/A1
March 1, 2020
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 5: Server and network assisted DASH (SAND) - Amendment 1: Improvements on SAND messages
A description is not available for this item.
February 1, 2017
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 5: Server and network assisted DASH (SAND)
NEN-ISO/IEC 23009-5 defines the following:- the functional SAND architecture which identifies the SAND network elements and the nature of SAND messages exchanged among them;- the semantics of SAND...
Advertisement