NEN 22578
Plastics - Determination of time-temperature limits after exposure to prolonged action of heat
| Organization: | NEN |
| Publication Date: | 1 December 1975 |
| Status: | inactive |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This International Standard specifies the principles and procedures for evaluating the time-temperature limits of plastics exposed to the action of heat for long periods. When the term "time-temperature limit" is not qualified, it refers to tests made in air, avoiding any other influence such as applied stress. Similar time-temperature limits may be determined in other environments or under applied stress, or both, the time-temperature limit being qualified accordingly. Evaluation of these limits provides information on the possibilities of using a material under similar conditions for a specific purpose.
Document History