NEN-EN-ISO 2578
Plastics - Determination of time-temperature limits after prolonged exposure to heat
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1998 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
Specifies the principles and procedures for evaluating the thermal endurance properties of plastics exposed to elevated temperature for long periods. The study of the thermal ageing is based solely on the change in certain properties resulting from a period of exposure to elevated temperature. The properties studied are always measured after the temperature has returned to ambient.
Document History
NEN-EN-ISO 2578
September 1, 1998
Plastics - Determination of time-temperature limits after prolonged exposure to heat
Specifies the principles and procedures for evaluating the thermal endurance properties of plastics exposed to elevated temperature for long periods. The study of the thermal ageing is based solely...