NEN 5654

Rubber hose with reinforcement for butane and propane gas

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1996
Status: inactive
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This standard specifies dimensions, requirements and test methods for rubber hoses with reinforcement for butane gas with a working pressure up to 0.2 MPa (2 bar) and for propane gas with a working pressure of up to 2 MPa (20 bar). The hoses are used to transport butane gas and propane gas from bottles or containers with liquid propane to gas consuming equipment, such as welding torches.

Document History

NEN 5654
June 1, 1996
Rubber hose with reinforcement for butane and propane gas
This standard specifies dimensions, requirements and test methods for rubber hoses with reinforcement for butane gas with a working pressure up to 0.2 MPa (2 bar) and for propane gas with a working...
July 1, 1980
Rubber hose with reinforcement for butane and propane gas
This standard specifies dimensions, requirements and test methods for rubber hoses with reinforcement for butane gas with a working pressure up to 0.2 MPa (2 bar) and for propane gas with a working...
November 1, 1976
Rubber hose with reinforcement for butane and propane gas
A description is not available for this item.
October 1, 1968
Rubber hose with reinforcement for use in butane/propane gas installations
A description is not available for this item.

References

Advertisement