NEN 5654
Rubber hose with reinforcement for butane and propane gas
| Organization: | NEN |
| Publication Date: | 1 July 1980 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This standard specifies dimensions, requirements and test methods for rubber hoses with reinforcement for butane gas with a working pressure up to 0.2 MPa (2 bar) and for propane gas with a working pressure of up to 2 MPa (20 bar). The hoses are used to transport butane gas and propane gas from bottles or containers with liquid propane to gas consuming equipment, such as welding torches.
Document History