NEN-EN 1264-1

Floor heating - Systems and components - Part 1: Definitions and symbols

inactive
Organization: NEN
Publication Date: 1 January 1994
Status: inactive
ICS Code (Character symbols): 01.075
scope:

Is applicable to hot water floor heating systems in residential, office and other buildings, the use of which corresponds to or is similar to that of residential buildings. This standard is not applicable to floor heating systems in wood flooring. It also applies as appropriate to the use of other heating media instead of water. The important definitions and symbols for hot water heating systems are specified in this standard.

Document History

May 1, 2021
Water based surface embedded heating and cooling systems - Part 1: Definitions and symbols
The EN 1264 series gives guidelines for surface embedded heating and cooling systems installed in buildings, residential and non-residential (e.g. office, public, commercial and industrial buildings)...
February 1, 2020
Water based surface embedded heating and cooling systems - Part 1: Definitions and symbols
EN 1264 covers surface embedded heating and cooling systems installed in buildings, residential and non-residential (e.g. office, public, commercial and industrial buildings) and focuses on systems...
July 1, 2011
Water based surface embedded heating and cooling systems - Part 1: Definitions and symbols
This European Standard is applicable to water based surface embedded heating and cooling systems in residential, office and other buildings, the use of which corresponds to or is similar to that of...
December 1, 2010
Water based surface embedded heating and cooling systems - Part 1: Definitions and symbols
This European Standard is applicable to water based surface embedded heating and cooling systems in residential, office and other buildings, the use of which corresponds to or is similar to that of...
September 1, 1997
Floor heating - Systems and components - Part 1: Definitions and symbols
Is applicable to hot water floor heating systems in residential, office and other buildings, the use of which corresponds to or is similar to that of residential buildings. This standard is not...
NEN-EN 1264-1
January 1, 1994
Floor heating - Systems and components - Part 1: Definitions and symbols
Is applicable to hot water floor heating systems in residential, office and other buildings, the use of which corresponds to or is similar to that of residential buildings. This standard is not...
Advertisement