NEN-EN 1264-1

Water based surface embedded heating and cooling systems - Part 1: Definitions and symbols

inactive
Organization: NEN
Publication Date: 1 February 2020
Status: inactive
Page Count: 32
ICS Code (Character symbols): 01.075
ICS Code (Construction materials and building (Vocabularies)): 01.040.91
ICS Code (Central heating systems): 91.140.10
scope:

EN 1264 covers surface embedded heating and cooling systems installed in buildings, residential and non-residential (e.g. office, public, commercial and industrial buildings) and focuses on systems installed for the purpose of thermal comfort.

EN 1264 applies to water based heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. It also applies as appropriate to the use of other heating media instead of water.

EN 1264 applies to identify standardized product characteristics by calculation and testing the thermal output of heating for technical specifications and certification. For the design, construction and operation of these systems, EN ISO 11855 applies.

The systems covered in EN 1264 are adjoined to the structural base of the enclosure surfaces of the building, mounted directly or with fixing supports. It does not cover ceiling systems mounted in a suspended ceiling with a designed open air gap between the system and the building structure which allows the thermally induced circulation of the air. The thermal output of these systems can be determined according to ISO 18566, EN 14037 and EN 14240.

EN 1264-1 describes system types and characteristics of water based surface embedded radiant heating and cooling systems.

Document History

May 1, 2021
Water based surface embedded heating and cooling systems - Part 1: Definitions and symbols
The EN 1264 series gives guidelines for surface embedded heating and cooling systems installed in buildings, residential and non-residential (e.g. office, public, commercial and industrial buildings)...
NEN-EN 1264-1
February 1, 2020
Water based surface embedded heating and cooling systems - Part 1: Definitions and symbols
EN 1264 covers surface embedded heating and cooling systems installed in buildings, residential and non-residential (e.g. office, public, commercial and industrial buildings) and focuses on systems...
July 1, 2011
Water based surface embedded heating and cooling systems - Part 1: Definitions and symbols
This European Standard is applicable to water based surface embedded heating and cooling systems in residential, office and other buildings, the use of which corresponds to or is similar to that of...
December 1, 2010
Water based surface embedded heating and cooling systems - Part 1: Definitions and symbols
This European Standard is applicable to water based surface embedded heating and cooling systems in residential, office and other buildings, the use of which corresponds to or is similar to that of...
September 1, 1997
Floor heating - Systems and components - Part 1: Definitions and symbols
Is applicable to hot water floor heating systems in residential, office and other buildings, the use of which corresponds to or is similar to that of residential buildings. This standard is not...
January 1, 1994
Floor heating - Systems and components - Part 1: Definitions and symbols
Is applicable to hot water floor heating systems in residential, office and other buildings, the use of which corresponds to or is similar to that of residential buildings. This standard is not...

References

Advertisement