NEN-EN-IEC 60243-3
Electric strength of insulating materials - Test methods - Part 3: Additional requirements for 1,2/50 µs impulse tests
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2002 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Insulating materials in general): | 29.035.01 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
scope:
Gives requirements additional to those of IEC 60243-1 for the determination of the electric strength of solid insulating materials under 1,2/50 µs impulse voltage stress.
Document History
March 1, 2014
Electric strength of insulating materials - Test methods - Part 3: Additional requirements for 1,2/50 µs impulse tests
NEN-EN-IEC 60243-3 gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under 1,2/50 μs impulse voltage stress.
NEN-EN-IEC 60243-3
January 1, 2002
Electric strength of insulating materials - Test methods - Part 3: Additional requirements for 1,2/50 µs impulse tests
Gives requirements additional to those of IEC 60243-1 for the determination of the electric strength of solid insulating materials under 1,2/50 µs impulse voltage stress.