NEN-EN-IEC 60243-3

Electric strength of insulating materials - Test methods - Part 3: Additional requirements for 1,2/50 µs impulse tests

active, Most Current
Organization: NEN
Publication Date: 1 March 2014
Status: active
Page Count: 30
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

NEN-EN-IEC 60243-3 gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under 1,2/50 μs impulse voltage stress.

Document History

NEN-EN-IEC 60243-3
March 1, 2014
Electric strength of insulating materials - Test methods - Part 3: Additional requirements for 1,2/50 µs impulse tests
NEN-EN-IEC 60243-3 gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under 1,2/50 μs impulse voltage stress.
January 1, 2002
Electric strength of insulating materials - Test methods - Part 3: Additional requirements for 1,2/50 µs impulse tests
Gives requirements additional to those of IEC 60243-1 for the determination of the electric strength of solid insulating materials under 1,2/50 µs impulse voltage stress.

References

Advertisement