NEN-EN-IEC 60317-23

Specifications for particular types of winding wires - Part 23: Solderable polyesterimide enamelled round copper wire, class 180

active, Most Current
Organization: NEN
Publication Date: 1 February 2014
Status: active
Page Count: 22
ICS Code (Wires): 29.060.10
scope:

NEN-EN-IEC 60317-23 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The range of nominal conductor diameters covered by this standard is: - Grade 1: 0,020 mm up to and including 1,600 mm; - Grade 2: 0,020 mm up to and including 1,600 mm. The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1:2013.

Document History

NEN-EN-IEC 60317-23
February 1, 2014
Specifications for particular types of winding wires - Part 23: Solderable polyesterimide enamelled round copper wire, class 180
NEN-EN-IEC 60317-23 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it...
March 1, 2000
Specifications for particular types of winding wires - Part 23: Solderable polyesterimide enamelled round copper wire, class 180
A description is not available for this item.
January 1, 1998
Specifications for particular types of winding wires - Part 23: Solderable polyesterimide enamelled round copper wire, class 180
A description is not available for this item.

References

Advertisement