NEN 10317-23
Specifications for particular types of winding wires - Part 23: Solderable polyesterimide enamelled round copper wire, class 180
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1995 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Wires): | 29.060.10 |
scope:
Applies to insulated wires used for windings in electrical equipment. The nominal conductor diameters covered are from 0.02 mm to 1.6 mm for grades 1 and 2. Refers to IEC 182 for basic dimensions, IEC 851 for test methods and IEC 264 for packaging.
Document History
NEN 10317-23
February 1, 1995
Specifications for particular types of winding wires - Part 23: Solderable polyesterimide enamelled round copper wire, class 180
Applies to insulated wires used for windings in electrical equipment. The nominal conductor diameters covered are from 0.02 mm to 1.6 mm for grades 1 and 2. Refers to IEC 182 for basic dimensions,...