NEN-EN-IEC 60310

Railway application - Traction transformers and inductors on rolling stock

inactive
Organization: NEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 84
ICS Code (Transformers. Reactors): 29.180
ICS Code (Electric traction equipment): 29.280
scope:

Applies to traction transformers on single-phase a.c. powered vehicles and to the various types of reactors inserted in the main or auxiliary circuits of electric vehicles. Can also be applied, after agreement between user and manufacturer, to the traction transformers of three-phase vehicles and to the transformers inserted in the single-phase or polyphase auxiliary circuits of the vehicles. Deals with service conditions, definitions, cooling, limits of temperature rise, rating plates and tests.

Document History

May 1, 2016
Railway applications - Traction transformers and inductors on board rolling Stock
NEN-EN-IEC 60310 applies to traction and auxiliary power transformers installed on board rolling stock and to the various types of power inductors inserted in the traction and auxiliary circuits of...
May 1, 2004
Railway applications - Traction transformers and inductors on board rolling stock
Applies to traction transformers installed on board rolling stock and to the various types of inductors inserted in the power and auxiliary circuits of electric vehicles.
NEN-EN-IEC 60310
June 1, 1999
Railway application - Traction transformers and inductors on rolling stock
Applies to traction transformers on single-phase a.c. powered vehicles and to the various types of reactors inserted in the main or auxiliary circuits of electric vehicles. Can also be applied, after...
Advertisement