NEN-EN-IEC 60310

Railway applications - Traction transformers and inductors on board rolling Stock

active, Most Current
Organization: NEN
Publication Date: 1 May 2016
Status: active
Page Count: 155
ICS Code (Railway rolling stock): 45.060
scope:

NEN-EN-IEC 60310 applies to traction and auxiliary power transformers installed on board rolling stock and to the various types of power inductors inserted in the traction and auxiliary circuits of rolling stock, of dry or liquid-immersed design. This standard can also be applied, after agreement between purchaser and manufacturer, to the traction transformers of three-phase a.c. line-side powered vehicles and to the transformers inserted in the single-phase or poly-phase auxiliary circuits of vehicles, except instrument transformers and transformers of a rated output below 1 kVA single-phase or 5 kVA poly-phase. This standard does not cover accessories such as tap changers, resistors, heat exchangers, fans, etc., intended for mounting on the transformers or inductors, which are tested separately according to relevant rules.

Document History

NEN-EN-IEC 60310
May 1, 2016
Railway applications - Traction transformers and inductors on board rolling Stock
NEN-EN-IEC 60310 applies to traction and auxiliary power transformers installed on board rolling stock and to the various types of power inductors inserted in the traction and auxiliary circuits of...
May 1, 2004
Railway applications - Traction transformers and inductors on board rolling stock
Applies to traction transformers installed on board rolling stock and to the various types of inductors inserted in the power and auxiliary circuits of electric vehicles.
June 1, 1999
Railway application - Traction transformers and inductors on rolling stock
Applies to traction transformers on single-phase a.c. powered vehicles and to the various types of reactors inserted in the main or auxiliary circuits of electric vehicles. Can also be applied, after...

References

Advertisement