NEN-EN-IEC 60315-3

Methods of measurement on radio receivers for various classes of emission - Part 3: Receivers for amplitude-modulated sound-broadcasting emissions

active, Most Current
Organization: NEN
Publication Date: 1 May 1999
Status: active
Page Count: 102
ICS Code (Radio receivers): 33.160.20
scope:

Deals mainly with measurements using radio-frequency signals such as sensitivity and internal noise, selectivity and immunity, interference due to internal sources and distortion. The signals are applied to the antenna terminals of the receiver or induced in a magnetic antenna.

Document History

NEN-EN-IEC 60315-3
May 1, 1999
Methods of measurement on radio receivers for various classes of emission - Part 3: Receivers for amplitude-modulated sound-broadcasting emissions
Deals mainly with measurements using radio-frequency signals such as sensitivity and internal noise, selectivity and immunity, interference due to internal sources and distortion. The signals are...
May 1, 1999
Methods of measurement on radio receivers for various classes of emission - Part 3: Receivers for amplitude-modulated sound-broadcasting emissions
A description is not available for this item.

References

Advertisement