NEN 10315-3

Methods of measurement on radio receivers for various classes of emission - Part 3: Receivers for amplitude-modulated sound-broadcasting emissions

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1997
Status: inactive
ICS Code (Radio receivers): 33.160.20
scope:

Deals mainly with measurements using radio-frequency signals such as sensitivity and internal noise, selectivity and immunity, interference due to internal sources and distortion. The signals are applied to the antenna terminals of the receiver or induced in a magnetic antenna.

Document History

NEN 10315-3
March 1, 1997
Methods of measurement on radio receivers for various classes of emission - Part 3: Receivers for amplitude-modulated sound-broadcasting emissions
Deals mainly with measurements using radio-frequency signals such as sensitivity and internal noise, selectivity and immunity, interference due to internal sources and distortion. The signals are...
November 1, 1978
Radio receivers for various classes of emission - Part 3: Radio-frequency measurements on receivers for amplitude-modulated emissions
Applies particularly to broadcast receivers for emissions of the full-carrier double-sideband type, which are not dealt with in other parts.

References

Advertisement