NEN-EN-ISO 12006-3
Building construction - Organization of information about construction works - Part 3: Framework for object-oriented information
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2016 |
| Status: | inactive |
| Page Count: | 49 |
| ICS Code (Construction industry in general): | 91.010.01 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
NEN-EN-ISO 12006-3 specifies a language-independent
Document History
August 1, 2022
Building construction - Organization of information about construction works - Part 3: Framework for object-oriented information
This document specifies a language-independent information model which can be used for the development of dictionaries used to store or provide information about construction works. The model is...
NEN-EN-ISO 12006-3
October 1, 2016
Building construction - Organization of information about construction works - Part 3: Framework for object-oriented information
NEN-EN-ISO 12006-3 specifies a language-independent information model which can be used for the development of dictionaries used to store or provide information about construction works. It enables...