NEN-ISO 11096

Road vehicles - Pedestrian protection - Impact test method for pedestrian thigh, leg and knee

inactive
Organization: NEN
Publication Date: 1 August 2002
Status: inactive
Page Count: 34
ICS Code (Road vehicles in general): 43.020
scope:

This International Standard specifies a test method for simulating the lateral impact between the front of a motor vehicle (as defined in ISO 3833) of up to 3,5 tonnes GVM (gross vehicle mass) and an adult pedestrian. The test method addresses the reduction of pedestrian thigh, leg and knee injuries.

Document History

September 1, 2011
Road vehicles - Pedestrian protection - Impact test method for pedestrian thigh, leg and knee
This International Standard specifies a test method for simulating the lateral impact between the front of a passenger vehicle or light truck vehicle derived from passenger cars (as defined in ISO...
NEN-ISO 11096
August 1, 2002
Road vehicles - Pedestrian protection - Impact test method for pedestrian thigh, leg and knee
This International Standard specifies a test method for simulating the lateral impact between the front of a motor vehicle (as defined in ISO 3833) of up to 3,5 tonnes GVM (gross vehicle mass) and an...
Advertisement