NEN-ISO 11096

Road vehicles - Pedestrian protection - Impact test method for pedestrian thigh, leg and knee

active, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: active
Page Count: 30
ICS Code (Road vehicles in general): 43.020
scope:

This International Standard specifies a test method for simulating the lateral impact between the front of a passenger vehicle or light truck vehicle derived from passenger cars (as defined in ISO 3833) and an adult pedestrian. The test method addresses the reduction of pedestrian thigh, leg and knee injuries. It is not applicable to testing for, or the evaluation of, injuries to other pedestrian body regions, nor does it directly cover the potential risk of injury to children or human soft tissue. It is not applicable to vehicles with deployable devices designed for activation in the event of impact with a pedestrian.

Document History

NEN-ISO 11096
September 1, 2011
Road vehicles - Pedestrian protection - Impact test method for pedestrian thigh, leg and knee
This International Standard specifies a test method for simulating the lateral impact between the front of a passenger vehicle or light truck vehicle derived from passenger cars (as defined in ISO...
August 1, 2002
Road vehicles - Pedestrian protection - Impact test method for pedestrian thigh, leg and knee
This International Standard specifies a test method for simulating the lateral impact between the front of a motor vehicle (as defined in ISO 3833) of up to 3,5 tonnes GVM (gross vehicle mass) and an...
Advertisement