NEN-IEC 60092-503

Electrical installations in ships - Part 503: Special features - AC supply systems with voltages in the range of above 1 kV up to and including 15 kV

inactive
Organization: NEN
Publication Date: 1 June 2007
Status: inactive
Page Count: 25
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This part of IEC 60092 is applicable to a.c. supply systems with voltages from 1 kV up to and including 15 kV. The requirements contained in other parts of IEC 60092 apply where appropriate, subject to the exceptions stated in the following clauses.

Document History

November 1, 2021
Electrical installations in ships - Part 503: Special features - AC supply systems with voltages in the range of above 1 kV up to and including 36 kV
This part of IEC 60092 is applicable to AC supply systems with voltages from 1 kV up to and including 36 kV. The requirements contained in other parts of the IEC 60092 series apply where appropriate,...
NEN-IEC 60092-503
June 1, 2007
Electrical installations in ships - Part 503: Special features - AC supply systems with voltages in the range of above 1 kV up to and including 15 kV
This part of IEC 60092 is applicable to a.c. supply systems with voltages from 1 kV up to and including 15 kV. The requirements contained in other parts of IEC 60092 apply where appropriate, subject...

References

Advertisement