NEN-IEC 60092-503

Electrical installations in ships - Part 503: Special features - AC supply systems with voltages in the range of above 1 kV up to and including 36 kV

active, Most Current
Organization: NEN
Publication Date: 1 November 2021
Status: active
Page Count: 32
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This part of IEC 60092 is applicable to AC supply systems with voltages from 1 kV up to and including 36 kV. The requirements contained in other parts of the IEC 60092 series apply where appropriate, subject to the exceptions stated in the clauses of this document.

Document History

NEN-IEC 60092-503
November 1, 2021
Electrical installations in ships - Part 503: Special features - AC supply systems with voltages in the range of above 1 kV up to and including 36 kV
This part of IEC 60092 is applicable to AC supply systems with voltages from 1 kV up to and including 36 kV. The requirements contained in other parts of the IEC 60092 series apply where appropriate,...
June 1, 2007
Electrical installations in ships - Part 503: Special features - AC supply systems with voltages in the range of above 1 kV up to and including 15 kV
This part of IEC 60092 is applicable to a.c. supply systems with voltages from 1 kV up to and including 15 kV. The requirements contained in other parts of IEC 60092 apply where appropriate, subject...

References

Advertisement