NEN-ISO 13232-7
Motorcycles - Test and analysis procedures for research evaluation of rider crash protection devices fitted to motorcycles - Part 7: Standardized procedures for performing computer simulations of motorcycle impact tests
| Organization: | NEN |
| Publication Date: | 1 February 1997 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Motorcycles and mopeds): | 43.140 |
scope:
Specifies the minimum requirements for research into the feasibility of protective devices fitted to motor cycles, which are intended to protect the rider in the event of a collision. The purpose of this part of ISO 13232 are to provide - conventions for calibrating and documenting the important features of the simulation models;- guidelines for definition and use of mathematical models for motor cycle impact simulations, which can be correlated against data for full-scale tests;- a means for identifying possible additionalimpact conditions for full-scale testing;- a standardized tool of optional use, for risk/benefit analysis of rider crash protective devices fitted to motor cycles, based upon the population of impact conditions identified in ISO 13232-2.
Document History