NEN-ISO 13232-7

Motorcycles - Test and analysis procedures for research evaluation of rider crash protective devices fitted to motorcycles - Part 7: Standardized procedures for performing computer simulations of motorcycle impact tests

active
Organization: NEN
Publication Date: 1 December 2005
Status: active
Page Count: 38
ICS Code (Motorcycles and mopeds): 43.140
scope:

The purposes of this part of ISO 13232 are to provide:;conventions for calibrating and documenting the important features of the simulation models;;guidelines for definition and use of mathematical models for motorcycle impact simulations, which can be correlated against data for full-scale tests;;a means for identifying possible additional impact conditions for full-scale testing; and;a standardized tool, of optional use, for risk/benefit analysis of rider crash protective devices fitted to motorcycles, based upon the population of impact conditions identified in ISO 13232-2. ISO 13232 specifies the minimum requirements for research into the feasibility of protective devices fitted to motorcycles, which are intended to protect the rider in the event of a collision. ISO 13232 is applicable to impact tests involving:;two-wheeled motorcycles;;the specified type of opposing vehicle;;either a stationary and a moving vehicle or two moving vehicles;;for any moving vehicle, a steady speed and straight-line motion immediately prior to impact;;one helmeted dummy in a normal seating position on an upright motorcycle;;the measurement of the potential for specified types of injury by body region;;evaluation of the results of paired impact tests (i.e. comparisons between motorcycles fitted and not fitted with the proposed devices). ISO 13232 does not apply to testing for regulatory or legislative purposes.

Document History

July 1, 2012
Motorcycles - Test and analysis procedures for research evaluation of rider crash protective devices fitted to motorcycles - Part 7: Standardized procedures for performing computer simulations of motorcycle impact tests - Amd. 1: Ground impact
A description is not available for this item.
NEN-ISO 13232-7
December 1, 2005
Motorcycles - Test and analysis procedures for research evaluation of rider crash protective devices fitted to motorcycles - Part 7: Standardized procedures for performing computer simulations of motorcycle impact tests
The purposes of this part of ISO 13232 are to provide:;conventions for calibrating and documenting the important features of the simulation models;;guidelines for definition and use of mathematical...
February 1, 1997
Motorcycles - Test and analysis procedures for research evaluation of rider crash protection devices fitted to motorcycles - Part 7: Standardized procedures for performing computer simulations of motorcycle impact tests
Specifies the minimum requirements for research into the feasibility of protective devices fitted to motor cycles, which are intended to protect the rider in the event of a collision. The purpose of...
Advertisement