NEN-ISO 15500-15
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 15: Gas-tight housing and ventilation hose
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2001 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
Specifies tests and requirements for gas-tight housings and ventilation hoses intended for use on the types of motor vehicles defined in ISO 3833. Is applicable to vehicles using natural gas in accordance with ISO 15403 (mono-fuel, bi-fuel or dual-fuel applications).
Document History
November 1, 2015
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 15: Gas-tight housing and ventilation hose
ISO 15500-15 specifies tests and requirements for the gas-tight housing and ventilation hose, compressed natural gas fuel system components intended for use on the types of motor vehicles defined in...
NEN-ISO 15500-15
February 1, 2001
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 15: Gas-tight housing and ventilation hose
Specifies tests and requirements for gas-tight housings and ventilation hoses intended for use on the types of motor vehicles defined in ISO 3833. Is applicable to vehicles using natural gas in...