NEN-ISO 15500-15

Road vehicles - Compressed natural gas (CNG) fuel system components - Part 15: Gas-tight housing and ventilation hose

active, Most Current
Organization: NEN
Publication Date: 1 November 2015
Status: active
Page Count: 15
ICS Code (Fuel systems): 43.060.40
scope:

ISO 15500-15 specifies tests and requirements for the gas-tight housing and ventilation hose, compressed natural gas fuel system components intended for use on the types of motor vehicles defined in ISO 3833. This part of ISO 15500 is applicable to vehicles using natural gas in accordance with ISO 15403-1 (monofuel, bi-fuel, or dual-fuel applications). It is not applicable to the following: a) liquefied natural gas (LNG) fuel system components located upstream of, and including, the vaporizer; b) fuel containers; c) stationary gas engines; d) container mounting hardware; e) electronic fuel management; f) refuelling receptacles.

Document History

NEN-ISO 15500-15
November 1, 2015
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 15: Gas-tight housing and ventilation hose
ISO 15500-15 specifies tests and requirements for the gas-tight housing and ventilation hose, compressed natural gas fuel system components intended for use on the types of motor vehicles defined in...
February 1, 2001
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 15: Gas-tight housing and ventilation hose
Specifies tests and requirements for gas-tight housings and ventilation hoses intended for use on the types of motor vehicles defined in ISO 3833. Is applicable to vehicles using natural gas in...
Advertisement