NEN-ISO 15995
Gas cylinders - Specifications and testing of LPG cylinder valves - Manually operated
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2006 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This International Standard specifies the requirements for design, specification and type testing of dedicated LPG manually operated cylinder valves specifically for use with transportable refillable LPG cylinders from 0,5 l up to 150 l water capacity. It includes references to associated equipment for vapour or liquid service.
Document History
NEN-ISO 15995
March 1, 2006
Gas cylinders - Specifications and testing of LPG cylinder valves - Manually operated
This International Standard specifies the requirements for design, specification and type testing of dedicated LPG manually operated cylinder valves specifically for use with transportable refillable...