NEN-EN-ISO 15995
Gas cylinders - Specifications and testing of LPG cylinder valves - Manually operated
| Organization: | NEN |
| Publication Date: | 1 July 2021 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This document specifies the requirements for design, specification, type testing and production testing and inspection of dedicated LPG manually operated cylinder valves for use with and directly connected to transportable refillable LPG cylinders.
It also includes requirements for associated equipment for vapour and liquid service. Bursting discs and/or fusible plugs are not covered in this document.
Annex B identifies requirements for production testing and inspection.
This document excludes other LPG cylinder devices which are not an integral part of the dedicated manually operated cylinder valve.
This document does not apply to cylinder valves for fixed automotive installations and ball valves.
NOTE For self-closing LPG cylinder valves see ISO 14245. For cylinder valves for compressed, dissolved and other liquefied gases see ISO 10297,[2] ISO 17871[6] or ISO 17879[7].
Document History