NEN-EN-ISO 15995
Gas cylinders - Specifications and testing of LPG cylinder valves - Manually operated
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2010 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Ball and plug valves): | 23.060.20 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This International Standard specifies the requirements for design, specification and type testing of dedicated LPG manually operated cylinder valves specifically for use with transportable refillable LPG cylinders from 0,5 l up to 150 l water capacity. It includes references to associated equipment for vapour or liquid service.
Document History
July 1, 2021
Gas cylinders - Specifications and testing of LPG cylinder valves - Manually operated
This document specifies the requirements for design, specification, type testing and production testing and inspection of dedicated LPG manually operated cylinder valves for use with and directly...
October 1, 2019
Gas cylinders - Specifications and testing of LPG cylinder valves - Manually operated
This document specifies the requirements for design, specification, type testing and production testing and inspection of dedicated LPG manually operated cylinder valves for use with and directly...
NEN-EN-ISO 15995
June 1, 2010
Gas cylinders - Specifications and testing of LPG cylinder valves - Manually operated
This International Standard specifies the requirements for design, specification and type testing of dedicated LPG manually operated cylinder valves specifically for use with transportable refillable...