NEN-ISO 6721-6

Plastics - Determination of dynamic mechanical properties - Part 6: Shear vibration - Non-resonance method

active
Organization: NEN
Publication Date: 1 July 1996
Status: active
Page Count: 14
ICS Code (Plastics in general): 83.080.01
scope:

Describes a forced, non-resonance method for determining the components of the shear complex modulus G* of polymers at frequencies typically in the range 0,01 Hz to 100 Hz. The method is suitable for measuring dynamic storage moduli in the range 0,1 MPa to 50 MPa. Although materials with moduli greater than 50 MPa may be studied, more accurate measurements of their dynamic shear properties can be made using a torsional mode of deformation.

Document History

February 1, 2007
Plastics - Determination of dynamic mechanical properties - Part 6: Shear vibration - Non-resonance method
A description is not available for this item.
NEN-ISO 6721-6
July 1, 1996
Plastics - Determination of dynamic mechanical properties - Part 6: Shear vibration - Non-resonance method
Describes a forced, non-resonance method for determining the components of the shear complex modulus G* of polymers at frequencies typically in the range 0,01 Hz to 100 Hz. The method is suitable for...
Advertisement