NEN-ISO 6721-6/A1
Plastics - Determination of dynamic mechanical properties - Part 6: Shear vibration - Non-resonance method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2007 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Plastics in general): | 83.080.01 |
Document History
NEN-ISO 6721-6/A1
February 1, 2007
Plastics - Determination of dynamic mechanical properties - Part 6: Shear vibration - Non-resonance method
A description is not available for this item.
July 1, 1996
Plastics - Determination of dynamic mechanical properties - Part 6: Shear vibration - Non-resonance method
Describes a forced, non-resonance method for determining the components of the shear complex modulus G* of polymers at frequencies typically in the range 0,01 Hz to 100 Hz. The method is suitable for...