NEN-ISO 8573-1/C1

Compressed air - Part 1: Contaminants and purity classes

inactive
Organization: NEN
Publication Date: 1 June 2002
Status: inactive
Page Count: 4
ICS Code (Gases for industrial application): 71.100.20

Document History

April 1, 2010
Compressed air - Part 1: Contaminants and purity classes
This part of ISO 8573 specifies purity classes of compressed air with respect to particles, water and oil, independent of the location in the compressed air system at which the air is specified or...
NEN-ISO 8573-1/C1
June 1, 2002
Compressed air - Part 1: Contaminants and purity classes
A description is not available for this item.
March 1, 2001
Compressed air - Part 1: Contaminants and purity classes
Specifies purity classes of compressed air in respect of particles, water and oil regardless of the source of the compressed air. This standard identifies microbiological and gaseous contaminants....
Advertisement