NEN-ISO 8573-1

Compressed air - Part 1: Contaminants and purity classes

inactive
Organization: NEN
Publication Date: 1 March 2001
Status: inactive
Page Count: 18
ICS Code (Gases for industrial application): 71.100.20
scope:

Specifies purity classes of compressed air in respect of particles, water and oil regardless of the source of the compressed air. This standard identifies microbiological and gaseous contaminants. The gaseous contaminants included are, carbon monoxide, carbon dioxide, sulfur dioxide, nitrogen dioxide and hydrocarbons with carbon atoms in the range C1 to C5.

Document History

April 1, 2010
Compressed air - Part 1: Contaminants and purity classes
This part of ISO 8573 specifies purity classes of compressed air with respect to particles, water and oil, independent of the location in the compressed air system at which the air is specified or...
June 1, 2002
Compressed air - Part 1: Contaminants and purity classes
A description is not available for this item.
NEN-ISO 8573-1
March 1, 2001
Compressed air - Part 1: Contaminants and purity classes
Specifies purity classes of compressed air in respect of particles, water and oil regardless of the source of the compressed air. This standard identifies microbiological and gaseous contaminants....
Advertisement