NEN-ISO 6401

Homo- and copolymers of vinyl chloride - Determination of residual vinyl chloride monomer - Gas chromatographic method

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1986
Status: inactive
Page Count: 10
ICS Code (Thermoplastic materials): 83.080.20
scope:

This International Standard specifies a method for the determination of residual vinyl chloride monomer in homopolymer and copolymer resins of vinyl chloride. For the purposes of this International Standard, the field of application is limited to these homopolymer and copolymer resins, but the method is also applicable to materials and articles made from the resins. The lower limit of detection is dependent on the extent to which impurities in the solvent interfere. Use of the solvent specified ensures that 0,5 mg/kg can be detected but 0,2 mg/kg can be detected if interference is sufficiently low.

Document History

NEN-ISO 6401
March 1, 1986
Homo- and copolymers of vinyl chloride - Determination of residual vinyl chloride monomer - Gas chromatographic method
This International Standard specifies a method for the determination of residual vinyl chloride monomer in homopolymer and copolymer resins of vinyl chloride. For the purposes of this International...

References

Advertisement