NEN-EN-ISO 6401

Plastics - Poly(vinyl chloride) - Determination of residual vinyl chloride monomer using gas-chromatographic method

active, Most Current
Organization: NEN
Publication Date: 1 January 2023
Status: active
Page Count: 22
ICS Code (Thermoplastic materials): 83.080.20
scope:

This document specifies a method for the determination of vinyl chloride monomer in homopolymer and copolymer resins of vinyl chloride and compounded materials. The method is based on sample dissolution and headspace gas chromatography. Concentrations of vinyl chloride in the range 0,1 mg/kg to 3,0 mg/kg can be determined.

Document History

NEN-EN-ISO 6401
January 1, 2023
Plastics - Poly(vinyl chloride) - Determination of residual vinyl chloride monomer using gas-chromatographic method
This document specifies a method for the determination of vinyl chloride monomer in homopolymer and copolymer resins of vinyl chloride and compounded materials. The method is based on sample...
September 1, 2008
Plastics - Poly(vinyl chloride) - Determination of residual vinyl chloride monomer - Gas-chromatographic method
This International Standard specifies a method for the determination of vinyl chloride monomer in homopolymer and copolymer resins of vinyl chloride and compounded materials. The method is based on...
June 1, 2006
Plastics - Poly(vinyl chloride) - Determination of residual vinyl chloride monomer - Gas chromatographic method
This International Standard specifies a method for the determination of vinyl chloride monomer in homopolymer and copolymer resins of vinyl chloride and compounded materials. The method is based on...
November 1, 2004
Plastics - Homopolymer and copolymer resins of vinyl chloride - Determination of residual vinyl chloride monomer - Gas chromatographic method
Dissolution or suspension of a test portion in a suitable solv ent, for example N,N-demethylacetamide, N,N-dimethylformamide, tetrahydrofurane or dichloroethane, free of any impurity with the same...

References

Advertisement