NEN-EN-ISO 6401

Plastics - Homopolymer and copolymer resins of vinyl chloride - Determination of residual vinyl chloride monomer - Gas chromatographic method

inactive
Organization: NEN
Publication Date: 1 November 2004
Status: inactive
Page Count: 14
ICS Code (Thermoplastic materials): 83.080.20
scope:

Dissolution or suspension of a test portion in a suitable solv ent, for example N,N-demethylacetamide, N,N-dimethylformamide, tetrahydrofurane or dichloroethane, free of any impurity with the same chromatographic retention time as vinyl chloride und er the conditions of test. Determination of the vinyl chloride monomer content by gas chromatography using the "head space" sampling method and an internal standard.

Document History

January 1, 2023
Plastics - Poly(vinyl chloride) - Determination of residual vinyl chloride monomer using gas-chromatographic method
This document specifies a method for the determination of vinyl chloride monomer in homopolymer and copolymer resins of vinyl chloride and compounded materials. The method is based on sample...
September 1, 2008
Plastics - Poly(vinyl chloride) - Determination of residual vinyl chloride monomer - Gas-chromatographic method
This International Standard specifies a method for the determination of vinyl chloride monomer in homopolymer and copolymer resins of vinyl chloride and compounded materials. The method is based on...
June 1, 2006
Plastics - Poly(vinyl chloride) - Determination of residual vinyl chloride monomer - Gas chromatographic method
This International Standard specifies a method for the determination of vinyl chloride monomer in homopolymer and copolymer resins of vinyl chloride and compounded materials. The method is based on...
NEN-EN-ISO 6401
November 1, 2004
Plastics - Homopolymer and copolymer resins of vinyl chloride - Determination of residual vinyl chloride monomer - Gas chromatographic method
Dissolution or suspension of a test portion in a suitable solv ent, for example N,N-demethylacetamide, N,N-dimethylformamide, tetrahydrofurane or dichloroethane, free of any impurity with the same...

References

Advertisement