NEN-ISO/IEC 12905/C1

Integrated circuit cards - Enhanced terminal accessibility using cardholder preference interface

active, Most Current
Organization: NEN
Publication Date: 1 August 2013
Status: active
Page Count: 5
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15

Document History

NEN-ISO/IEC 12905/C1
August 1, 2013
Integrated circuit cards - Enhanced terminal accessibility using cardholder preference interface
A description is not available for this item.
July 1, 2011
Integrated circuit cards - Enhanced terminal accessibility using cardholder preference interface
This International Standard specifies a set of data elements to be personalized into an integrated circuit card, encoding cardholder preferences. These data elements are to be retrieved from the card...
Advertisement