NEN-ISO/IEC 12905

Integrated circuit cards - Enhanced terminal accessibility using cardholder preference interface

active
Organization: NEN
Publication Date: 1 July 2011
Status: active
Page Count: 50
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This International Standard specifies a set of data elements to be personalized into an integrated circuit card, encoding cardholder preferences. These data elements are to be retrieved from the card and to be used to indicate to the terminal that the user has special needs regarding the user interface. It is not intended to standardize the actual application programming interface or other terminal-specific software allowing the functionality, nor does it cover the actual alignment of the card to the card-reader slot. This International Standard is independent of the physical interface and is applicable to situations where the cardholder operates the card-accepting equipment (e.g. a cash dispenser, ticket machine, vending machine). It applies not only to ID-1 type cards, but also to SIM/UIM (ID-000) on mobile phones and form-factor-free contactless integrated circuit cards which are specified in ISO/IEC 14443. This International Standard comprises: - data elements containing the user preferences, - the storage/retrieval formats for input and output of these data elements, - security related to the information contained in these data elements, - the access method to these data elements, and - protection of cardholder information.

Document History

August 1, 2013
Integrated circuit cards - Enhanced terminal accessibility using cardholder preference interface
A description is not available for this item.
NEN-ISO/IEC 12905
July 1, 2011
Integrated circuit cards - Enhanced terminal accessibility using cardholder preference interface
This International Standard specifies a set of data elements to be personalized into an integrated circuit card, encoding cardholder preferences. These data elements are to be retrieved from the card...
Advertisement