NEN-ISO/IEC 13712-2/A1
Information technology - Remote operations - Part 2: OSI realizations - Remote Operations Service Elements (ROSE) service definition
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1996 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (IT applications in office work): | 35.240.20 |
Document History
NEN-ISO/IEC 13712-2/A1
October 1, 1996
Information technology - Remote operations - Part 2: OSI realizations - Remote Operations Service Elements (ROSE) service definition
A description is not available for this item.
October 1, 1995
Information technology - Remote operations: OSI realizations - Remote Operations Service Elements (ROSE) service definition
Provides the framework for the realization as an OSI application context of the abstracts concepts of operation package and association contract defined in ITU-T Rec. X.880/ISO/IEC 13712-1. Such an...