NEN-ISO/IEC 13712-2

Information technology - Remote operations: OSI realizations - Remote Operations Service Elements (ROSE) service definition

active
Organization: NEN
Publication Date: 1 October 1995
Status: active
Page Count: 42
ICS Code (IT applications in office work): 35.240.20
scope:

Provides the framework for the realization as an OSI application context of the abstracts concepts of operation package and association contract defined in ITU-T Rec. X.880/ISO/IEC 13712-1. Such an application context is described in terms of a collection of application service elements, in particular the Remote Operations Application Service Element (ROSE), which drives the general purpose protocol for invoking and reporting the returns of arbitrary operations.

Document History

October 1, 1996
Information technology - Remote operations - Part 2: OSI realizations - Remote Operations Service Elements (ROSE) service definition
A description is not available for this item.
NEN-ISO/IEC 13712-2
October 1, 1995
Information technology - Remote operations: OSI realizations - Remote Operations Service Elements (ROSE) service definition
Provides the framework for the realization as an OSI application context of the abstracts concepts of operation package and association contract defined in ITU-T Rec. X.880/ISO/IEC 13712-1. Such an...
Advertisement