NEN-ISO/IEC 7816-1/A1
Identification cards - Integrated circuit(s) cards with contacts - Part 1: Physical characteristics
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
February 1, 2011
Identification cards - Integrated circuit cards - Part 1: Cards with contacts - Physical characteristics
This part of ISO/IEC 7816 specifies the physical characteristics of integrated circuit cards with contacts. It applies to identification cards of the ID-1 card type, which can include embossing...
NEN-ISO/IEC 7816-1/A1
December 1, 2003
Identification cards - Integrated circuit(s) cards with contacts - Part 1: Physical characteristics
A description is not available for this item.
October 15, 1998
Identification cards - Integrated circuit(s) cards with contacts - Part 1: Physical characteristics
Specifies the physical characteristics of integrated circuit(s) cards with contacts. It applies to identification cards of the ID-1 card type which may include embossing and/or a magnetic stripe as...