NEN-ISO/IEC 7816-1

Identification cards - Integrated circuit(s) cards with contacts - Part 1: Physical characteristics

inactive
Organization: NEN
Publication Date: 15 October 1998
Status: inactive
Page Count: 10
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

Specifies the physical characteristics of integrated circuit(s) cards with contacts. It applies to identification cards of the ID-1 card type which may include embossing and/or a magnetic stripe as specified in ISO/IEC 7811-1 to ISO/IEC 7811-6. Applies to cards which have a physical interface with elecrical contacts. It does not, however, define the nature, number and position of the integrated circuits in the cards.

Document History

February 1, 2011
Identification cards - Integrated circuit cards - Part 1: Cards with contacts - Physical characteristics
This part of ISO/IEC 7816 specifies the physical characteristics of integrated circuit cards with contacts. It applies to identification cards of the ID-1 card type, which can include embossing...
December 1, 2003
Identification cards - Integrated circuit(s) cards with contacts - Part 1: Physical characteristics
A description is not available for this item.
NEN-ISO/IEC 7816-1
October 15, 1998
Identification cards - Integrated circuit(s) cards with contacts - Part 1: Physical characteristics
Specifies the physical characteristics of integrated circuit(s) cards with contacts. It applies to identification cards of the ID-1 card type which may include embossing and/or a magnetic stripe as...

References

Advertisement