NEN-ISO/IEC ISP 12067-5

Information technology - International Standardized Profile RB - Relaying the connection-mode Network Service - Part 5: Definition of profile RB51.1121, relaying the connection-mode Network Service between CSMA/CD LAN subnetworks and PSDNs using virtual call over a PSTN leased line permanent access

active, Most Current
Organization: NEN
Publication Date: 1 October 2000
Status: active
Page Count: 14
ICS Code (Multilayer applications): 35.100.05
scope:

Defines the RB51.1121 profile, which is applicable to an interworking unit operating between CSMA/CD LAN subnetworks and PSDNs using virtual calls over a digital data circuit/CSDN leased line permanent access.

Document History

NEN-ISO/IEC ISP 12067-5
October 1, 2000
Information technology - International Standardized Profile RB - Relaying the connection-mode Network Service - Part 5: Definition of profile RB51.1121, relaying the connection-mode Network Service between CSMA/CD LAN subnetworks and PSDNs using virtual call over a PSTN leased line permanent access
Defines the RB51.1121 profile, which is applicable to an interworking unit operating between CSMA/CD LAN subnetworks and PSDNs using virtual calls over a digital data circuit/CSDN leased line...

References

Advertisement