NEN-EN-ISP 12067-5
Information technology - International Standardized Profile RB - Relaying the connection-mode Network Service - Part 5: Definition of profile RB51.1121, relaying the connection-mode Network Service between CSMA/CD LAN subnetworks and PSDNs using virtual call over a PSTN leased line permanent access
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1995 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
Defines the RB51.1121 profile, which is applicable to an interworking unit operating between CSMA/CD LAN subnetworks and PSDNs using virtual calls over a digital data circuit/CSDN leased line permanent access.
Document History
NEN-EN-ISP 12067-5
September 1, 1995
Information technology - International Standardized Profile RB - Relaying the connection-mode Network Service - Part 5: Definition of profile RB51.1121, relaying the connection-mode Network Service between CSMA/CD LAN subnetworks and PSDNs using virtual call over a PSTN leased line permanent access
Defines the RB51.1121 profile, which is applicable to an interworking unit operating between CSMA/CD LAN subnetworks and PSDNs using virtual calls over a digital data circuit/CSDN leased line...