NEN 10811-1-4
Electric cables - Insulating and sheating materials - Part 1: Test methods for general application - Section4: Test at low temperature
inactive
| Organization: | NEN |
| Publication Date: | 1 March 1989 |
| Status: | inactive |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
This standard specifies the test methods to be used for testing polymeric insulating and sheating materials of electric cables for power distribution and telecommunications including cables used on ships. This Section Four of Part 1 gives the methods for tests at low temperature which apply to PVC and PE compounds.
Document History
January 1, 1996
Insulating and sheating materials of electric cables - Common test methods - Part 1: Methods for general application - Section 4: Tests at a low temperature
Is intended to replaces eventually in conjunction with the other parts of this standard IEC 538 and IEC 540. Gives for this reason in Appendix A a table of cross-references between the relevant...
NEN 10811-1-4
March 1, 1989
Electric cables - Insulating and sheating materials - Part 1: Test methods for general application - Section4: Test at low temperature
This standard specifies the test methods to be used for testing polymeric insulating and sheating materials of electric cables for power distribution and telecommunications including cables used on...