NEN-EN 12312-6

Aircraft ground support equipment - Specific requirements - Part 6: Part 6: Deicers and deicing/antiicing equipment

inactive
Organization: NEN
Publication Date: 1 July 2014
Status: inactive
Page Count: 39
ICS Code (Ground service and maintenance equipment): 49.100
scope:

NEN-EN 12312-6 specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of deicers and equipment designed exclusively for de-icing and washing of aircraft with de-icing/anti-icing/washing liquids when used as intended, including misuse reasonably foreseeable by the manufacturer, when carried out in accordance with the specifications given by the manufacturer or his authorized representative. It also takes into account some requirements recognized as essential by authorities, aircraft and ground support equipment (GSE) manufacturers as well as airlines and handling agencies.

Document History

April 1, 2017
Aircraft ground support equipment - Specific requirements - Part 6: Deicers and de-icing/anti-icing equipment
NEN-EN 12312-6 specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of deicers and equipment...
NEN-EN 12312-6
July 1, 2014
Aircraft ground support equipment - Specific requirements - Part 6: Part 6: Deicers and deicing/antiicing equipment
NEN-EN 12312-6 specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of deicers and equipment...
May 1, 2009
Aircraft ground support equipment - Specific requirements - Part 6: Deicers and deicing/antiicing equipment
This European Standard specifies the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, operation and maintenance of deicers and equipment...
June 1, 2004
Aircraft ground support equipment - Specific requirements - Part 6: Deicers, deicing/antiicing equipment
This European Standard specifies the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, operation and maintenance of deicers and equipment...
May 1, 1997
Aircraft ground support equipment - Specific requirements - Part 6: Deicers, Deicing equipment
This European Standard specifies the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, operation and maintenance of deicers and equipment...

References

Advertisement