NEN-EN 12312-6

Aircraft ground support equipment - Specific requirements - Part 6: Deicers, deicing/antiicing equipment

inactive
Organization: NEN
Publication Date: 1 June 2004
Status: inactive
Page Count: 38
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This European Standard specifies the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, operation and maintenance of deicers and equipment designed exclusively for deicing and washing of aircraft with deicing/antiicing/washing liquids when carried out in accordance with the specifications given by the manufacturer or his authorised representative. It also takes into account some performance requirements recognised as essential by authorities, aircraft and GSE manufacturers as well as airlines and handling agencies. This standard applies to: - self-propelled deicers with fixed platform or hinged boom; - towable deicers with fixed platform or hinged boom; - stationary deicing/antiicing equipment (e.g. fixed boom, gantry or tower cranes equipped with aircraft deicing/antiicing fluid systems). This standard does not apply to: - fixed installations, such as separate storage tanks or heating and filling stations, which are not an integrated part of the stationary deicing equipment; - hydraulic control systems; - pneumatic systems; - flow generating systems as such. This standard does not establish requirements for noise and vibration. Noise and vibration are dealt with respectively in prEN 1915-4 and prEN 1915-3. This standard is not dealing with hazards in respect to a standard automotive chassis and the traffic on the apron. This part of EN 12312 is not applicable to deicers and deicing/antiicing equipment which are manufactured before the date of publication by CEN of this standard.

Document History

April 1, 2017
Aircraft ground support equipment - Specific requirements - Part 6: Deicers and de-icing/anti-icing equipment
NEN-EN 12312-6 specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of deicers and equipment...
July 1, 2014
Aircraft ground support equipment - Specific requirements - Part 6: Part 6: Deicers and deicing/antiicing equipment
NEN-EN 12312-6 specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of deicers and equipment...
May 1, 2009
Aircraft ground support equipment - Specific requirements - Part 6: Deicers and deicing/antiicing equipment
This European Standard specifies the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, operation and maintenance of deicers and equipment...
NEN-EN 12312-6
June 1, 2004
Aircraft ground support equipment - Specific requirements - Part 6: Deicers, deicing/antiicing equipment
This European Standard specifies the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, operation and maintenance of deicers and equipment...
May 1, 1997
Aircraft ground support equipment - Specific requirements - Part 6: Deicers, Deicing equipment
This European Standard specifies the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, operation and maintenance of deicers and equipment...

References

Advertisement