ASTM International - ASTM B415-98(2002)

Standard Specification for Hard-Drawn Aluminum-Clad Steel Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 1998
Status: inactive
Page Count: 4
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers four conductivities of bare, hard-drawn, round, aluminum-clad steel wire for general use for electrical purposes in sizes 0.2043 to 0.0808 in. incl (4 to 12 AWG) (Note 1). This specification does not apply to wires used as reinforcement in ACSR conductors. (See Specification B 502.)

Note 1-Wire ordered to this specification is not intended for redrawing. If wire is desired for this purpose, the manufacturer shall be consulted.

1.2 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents of inch-pound units may be approximate.

Document History

May 1, 2025
Standard Specification for Hard-Drawn Aluminum-Clad Steel Wire
1.1 This specification covers four conductivities of bare, hard-drawn, round, aluminum-clad steel wire for general use for electrical purposes in sizes 0.2043?in. to 0.0808 in. incl (4?AWG to 12?AWG)...
October 1, 2021
Standard Specification for Hard-Drawn Aluminum-Clad Steel Wire
1.1 This specification covers four conductivities of bare, hard-drawn, round, aluminum-clad steel wire for general use for electrical purposes in sizes 0.2043 to 0.0808 in. incl (4 to 12?AWG) (Note...
April 1, 2016
Standard Specification for Hard-Drawn Aluminum-Clad Steel Wire
This specification covers four conductivities of bare, hard-drawn, round, aluminum-clad steel wire for general use for electrical purposes. The wire shall be composed of a steel core with a...
April 1, 2013
Standard Specification for Hard-Drawn Aluminum-Clad Steel Wire
This specification covers four conductivities of bare, hard-drawn, round, aluminum-clad steel wire for general use for electrical purposes. The wire shall be composed of a steel core with a...
October 1, 2007
Standard Specification for Hard-Drawn Aluminum-Clad Steel Wire
This specification covers four conductivities of bare, hard-drawn, round, aluminum-clad steel wire for general use for electrical purposes. The wire shall be composed of a steel core with a...
March 10, 1998
Standard Specification for Hard-Drawn Aluminum-Clad Steel Wire
1.1 This specification covers zinc master alloys which are used in hot dip galvanizing for the purpose of adjusting the concentration of certain alloying elements in the molten zinc bath. covers the...
ASTM B415-98(2002)
March 10, 1998
Standard Specification for Hard-Drawn Aluminum-Clad Steel Wire
1.1 This specification covers four conductivities of bare, hard-drawn, round, aluminum-clad steel wire for general use for electrical purposes in sizes 0.2043 to 0.0808 in. incl (4 to 12 AWG) (Note...
Advertisement